Micron Technology, Inc. Memory - Flash - PF38F4050M0Y0QFA PF38F4050M0Y0QFA

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038530-PF38F4050M0Y 0QFA Operating Supply Voltage: 1.8 V Number of Pins: 105 Categories: Flash Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038530-PF38F4050M0Y 0QFA Operating Supply Voltage: 1.8 V Number of Pins: 105 Categories: Flash Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PF38F4050M0Y0QFA - 1038530-PF38F4050M0Y0QFA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PF38F4050M0Y0QFA
1038530-PF38F4050M0Y0QFA
Memory - Flash - PF38F4050M0Y0QFA 1038530-PF38F4050M0Y0QFA
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038530-PF38F4050M0Y 0QFA Operating Supply Voltage: 1.8 V Number of Pins: 105 Categories: Flash Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038530-PF38F4050M0Y0QFA
Operating Supply Voltage: 1.8 V
Number of Pins: 105
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now
1.8V Memory IC and Storage Component - 774-PF38F4050M0Y0QFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-PF38F4050M0Y0QFA
1.8V Memory IC and Storage Component 774-PF38F4050M0Y0QFA
Combo Mem 16Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray Product overview: PF38F4050M0Y0QFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF38F4050M0Y0QFA can be used for catalog matching and distributor lookup.

Combo Mem 16Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray Product overview: PF38F4050M0Y0QFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF38F4050M0Y0QFA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1038530-PF38F4050M0Y0QFA 774-PF38F4050M0Y0QFA
Product Name Memory - Flash - PF38F4050M0Y0QFA 1.8V Memory IC and Storage Component
Memory Category Flash; SRAM Chip Flash; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Dual Quad 3V 3.3V Memory IC and Storage Component - 774-S25FL116K0XNFI011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8.5 ns
Endurance 100000 Write/Erase Cycles
View Details
2 suppliers
Memory - 71V016SA12BFGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details