Micron Technology, Inc. 1.8V Memory IC and Storage Component PF38F3060M0Y1EEA

Description
Combo Mem 8Mx16 Flash + 8Mx16 SRAM 1.8V 105-Pin SCSP Tray Product overview: PF38F3060M0Y1EEA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-PF38F3060M0Y1EE A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Combo Mem 8Mx16 Flash + 8Mx16 SRAM 1.8V 105-Pin SCSP Tray Product overview: PF38F3060M0Y1EEA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-PF38F3060M0Y1EE A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.8V Memory IC and Storage Component - 2020-PF38F3060M0Y1EEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
2020-PF38F3060M0Y1EEA
1.8V Memory IC and Storage Component 2020-PF38F3060M0Y1EEA
Combo Mem 8Mx16 Flash + 8Mx16 SRAM 1.8V 105-Pin SCSP Tray Product overview: PF38F3060M0Y1EEA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-PF38F3060M0Y1EE A can be used for catalog matching and distributor lookup.

Combo Mem 8Mx16 Flash + 8Mx16 SRAM 1.8V 105-Pin SCSP Tray Product overview: PF38F3060M0Y1EEA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-PF38F3060M0Y1EEA can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - PF38F3060M0Y1EEA - 1122765-PF38F3060M0Y1EEA - Win Source Electronics
Laguna Hills, CA, United States
Memory - PF38F3060M0Y1EEA
1122765-PF38F3060M0Y1EEA
Memory - PF38F3060M0Y1EEA 1122765-PF38F3060M0Y1EEA
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122765-PF38F3060M0Y 1EEA Operating Supply Voltage: 1.8 V Number of Pins: 105 Categories: Memory Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1122765-PF38F3060M0Y1EEA
Operating Supply Voltage: 1.8 V
Number of Pins: 105
Categories: Memory
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-PF38F3060M0Y1EEA 1122765-PF38F3060M0Y1EEA
Product Name 1.8V Memory IC and Storage Component Memory - PF38F3060M0Y1EEA
Memory Category Flash; SRAM Chip Flash; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28328261 C - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 04188CBLBB-30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details