Manufacturer: Micron Technology Inc.
Win Source Part Number: 042095-PF38F3050M0Y3
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (8M x 16)
Access Time: 96ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 56-SCSP
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC FLASH 128MBIT PAR 56SCSP Product overview: PF38F3050M0Y3DEA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF38F3050M0Y3DEA
FLASH - NOR Memory IC 128Mbit Parallel 133 MHz 96 ns 56-SCSP
IC FLASH 128MBIT PAR 56SCSP
IC FLASH 128MBIT PARALLEL 56SCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 042095-PF38F3050M0Y3DEA | 774-PF38F3050M0Y3DEA | PF38F3050M0Y3DEA | PF38F3050M0Y3DEA | PF38F3050M0Y3DEA |
| Product Name | Memory - Flash - PF38F3050M0Y3DEA | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 96 ns | 96 ns | 96 ns | 96 ns | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Package Type | 56-SCSP | BGA; CSP; Tray | BGA; 56-TFBGA, CSPBGA |