Micron Technology, Inc. Memory - Flash - PF38F3050M0Y3DE PF38F3050M0Y3DE

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 209863-PF38F3050M0Y3 DE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (8M x 16) Access Time: 96ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 56-SCSP Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 209863-PF38F3050M0Y3 DE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (8M x 16) Access Time: 96ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 56-SCSP Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PF38F3050M0Y3DE - 209863-PF38F3050M0Y3DE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PF38F3050M0Y3DE
209863-PF38F3050M0Y3DE
Memory - Flash - PF38F3050M0Y3DE 209863-PF38F3050M0Y3DE
Manufacturer: Micron Technology Inc. Win Source Part Number: 209863-PF38F3050M0Y3 DE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (8M x 16) Access Time: 96ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 56-SCSP Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 209863-PF38F3050M0Y3DE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (8M x 16)
Access Time: 96ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 56-SCSP
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
133MHZ Memory IC and Storage Component - 774-PF38F3050M0Y3DE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-PF38F3050M0Y3DE
133MHZ Memory IC and Storage Component 774-PF38F3050M0Y3DE
IC FLASH 128MBIT 133MHZ 56SCSP Product overview: PF38F3050M0Y3DE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF38F3050M0Y3DE can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT 133MHZ 56SCSP Product overview: PF38F3050M0Y3DE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF38F3050M0Y3DE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 209863-PF38F3050M0Y3DE 774-PF38F3050M0Y3DE
Product Name Memory - Flash - PF38F3050M0Y3DE 133MHZ Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL164K0XMFIQ10 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details