Micron Technology, Inc. Memory - Flash - PF38F3050M0Y0QFA PF38F3050M0Y0QFA

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990069-PF38F3050M0Y0 QFA Operating Supply Voltage: 1.8 V Number of Pins: 105 Categories: Flash Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990069-PF38F3050M0Y0 QFA Operating Supply Voltage: 1.8 V Number of Pins: 105 Categories: Flash Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PF38F3050M0Y0QFA - 990069-PF38F3050M0Y0QFA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PF38F3050M0Y0QFA
990069-PF38F3050M0Y0QFA
Memory - Flash - PF38F3050M0Y0QFA 990069-PF38F3050M0Y0QFA
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990069-PF38F3050M0Y0 QFA Operating Supply Voltage: 1.8 V Number of Pins: 105 Categories: Flash Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990069-PF38F3050M0Y0QFA
Operating Supply Voltage: 1.8 V
Number of Pins: 105
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now
1.8V Memory IC and Storage Component - 774-PF38F3050M0Y0QFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-PF38F3050M0Y0QFA
1.8V Memory IC and Storage Component 774-PF38F3050M0Y0QFA
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray Product overview: PF38F3050M0Y0QFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF38F3050M0Y0QFA can be used for catalog matching and distributor lookup.

Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray Product overview: PF38F3050M0Y0QFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PF38F3050M0Y0QFA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 990069-PF38F3050M0Y0QFA 774-PF38F3050M0Y0QFA
Product Name Memory - Flash - PF38F3050M0Y0QFA 1.8V Memory IC and Storage Component
Memory Category Flash; SRAM Chip Flash; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 51-30259Z02-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL128SAGMFBG00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details