FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 100ns 64-EasyBGA (10x13)
IC FLASH 512MBIT PAR 64EASYBGA
IC FLASH 512MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 100 ns 64-EasyBGA (10x13)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC48F4400P0VB0EH-ND | PC48F4400P0VB0EH | PC48F4400P0VB0EH | PC48F4400P0VB0EH |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 64-LBGA | BGA; 64-LBGA |