FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 85ns 64-EasyBGA (10x13)
IC FLASH 512MBIT PAR 64EASYBGA Product overview: PC48F4400P0VB02E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC48F4400P0VB02E
Manufacturer: Micron Technology Inc.
Win Source Part Number: 930050-PC48F4400P0VB
Series: StrataFlash™
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52 MHz 85 ns 64-EasyBGA (10x13)
Package: Tray
Package: 64-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PC48F4400P0
Categories: Integrated Circuits (ICs)
Case / Package: 64-EasyBGA (10x13)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 136
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 512MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 85 ns 64-EasyBGA (10x13)
IC FLASH 512MBIT PAR 64EASYBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC48F4400P0VB02E-ND | 774-PC48F4400P0VB02E | 930050-PC48F4400P0VB02E | PC48F4400P0VB02E | PC48F4400P0VB02E | PC48F4400P0VB02E |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - PC48F4400P0VB02E | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | ||
| Package Type | 64-LBGA | BGA; Tray | BGA; 64-EasyBGA (10x13) | BGA; 64-LBGA |