Micron Technology, Inc. Memory PC48F4400P0VB00A

Description
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 85ns 64-EasyBGA (10x13)
Request a Quote
Description
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 85ns 64-EasyBGA (10x13)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC48F4400P0VB00A is a 512 Mbit NOR Flash memory device from Quarktwin Technology Ltd., featuring a parallel interface with a maximum operating frequency of 52 MHz and an initial access time of 85 ns. It supports various read modes, including synchronous-burst and asynchronous-page modes, allowing for flexible data retrieval. The memory architecture utilizes Multi-Level Cell technology, providing high density at a low cost, and includes four 32-KByte parameter blocks alongside 128-KByte main blocks. The device operates within a core voltage range of 1.7 V to 2.0 V and an I/O voltage range of 1.7 V to 3.6 V, with a typical standby current of 20 OºA. It is rated for an operating temperature range of -40 °C to +85 °C and supports a minimum of 100,000 erase cycles per block. Security features include one-time programmable registers and selectable OTP space, ensuring data integrity and protection. The product is available in a 64-Ball Easy BGA package, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The PC48F4400P0VB00A is a 512 Mbit NOR Flash memory device from Quarktwin Technology Ltd., featuring a parallel interface with a maximum operating frequency of 52 MHz and an initial access time of 85 ns. It supports various read modes, including synchronous-burst and asynchronous-page modes, allowing for flexible data retrieval. The memory architecture utilizes Multi-Level Cell technology, providing high density at a low cost, and includes four 32-KByte parameter blocks alongside 128-KByte main blocks. The device operates within a core voltage range of 1.7 V to 2.0 V and an I/O voltage range of 1.7 V to 3.6 V, with a typical standby current of 20 OºA. It is rated for an operating temperature range of -40 °C to +85 °C and supports a minimum of 100,000 erase cycles per block. Security features include one-time programmable registers and selectable OTP space, ensuring data integrity and protection. The product is available in a 64-Ball Easy BGA package, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Memory - PC48F4400P0VB00A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 85ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 85ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory - Flash - PC48F4400P0VB00A - 142650-PC48F4400P0VB00A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC48F4400P0VB00A
142650-PC48F4400P0VB00A
Memory - Flash - PC48F4400P0VB00A 142650-PC48F4400P0VB00A
Manufacturer: Micron Technology Inc. Win Source Part Number: 142650-PC48F4400P0VB 00A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (32M x 16) Access Time: 85ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 52MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 142650-PC48F4400P0VB00A
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Mb (32M x 16)
Access Time: 85ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 52MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-PC48F4400P0VB00A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC48F4400P0VB00A
Memory IC and Storage Component 774-PC48F4400P0VB00A
IC FLASH 512MBIT PAR 64EASYBGA Product overview: PC48F4400P0VB00A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC48F4400P0VB00A can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PAR 64EASYBGA Product overview: PC48F4400P0VB00A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC48F4400P0VB00A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - PC48F4400P0VB00A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PC48F4400P0VB00A
Integrated Circuits (ICs) - Memory - Memory PC48F4400P0VB00A
IC FLASH 512MBIT PAR 64EASYBGA

IC FLASH 512MBIT PAR 64EASYBGA

Supplier's Site
IC FLASH 512MBIT PAR 64EASYBGA

IC FLASH 512MBIT PAR 64EASYBGA

Supplier's Site Datasheet
Memory - PC48F4400P0VB00A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 85 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 85 ns 64-EasyBGA (10x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number PC48F4400P0VB00A-ND 142650-PC48F4400P0VB00A 774-PC48F4400P0VB00A PC48F4400P0VB00A PC48F4400P0VB00A PC48F4400P0VB00A
Product Name Memory Memory - Flash - PC48F4400P0VB00A Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 64-LBGA BGA; 64-EasyBGA (10x13) BGA; Tray BGA; 64-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Quad Memory IC and Storage Component - 774-S25FL064LABNFI011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
6 suppliers
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details