Manufacturer: Micron Technology Inc.
Win Source Part Number: 269034-PC48F4400P0TB
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Mb (32M x 16)
Access Time: 95ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 52MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC FLASH 512MBIT PAR 64EASYBGA Product overview: PC48F4400P0TB0EA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC48F4400P0TB0EA
IC FLASH 512MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 95 ns 64-EasyBGA (10x13)
IC FLASH 512MBIT PAR 64EASYBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 269034-PC48F4400P0TB0EA | 774-PC48F4400P0TB0EA | PC48F4400P0TB0EA | PC48F4400P0TB0EA | PC48F4400P0TB0EA |
| Product Name | Memory - Flash - PC48F4400P0TB0EA | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 95 ns | 95 ns | 95 ns | 95 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 64-EasyBGA (10x13) | BGA; Tray | BGA; 64-LBGA | ||
| Supply Voltage | 2.3 V ~ 3.6 V | -3.3V; 3.6V; 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | Surface Mount |