FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 85ns 64-EasyBGA (10x13)
IC FLASH 512MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 85 ns 64-EasyBGA (10x13)
IC FLASH 512MBIT PAR 64EASYBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC48F4400P0TB00D-ND | PC48F4400P0TB00D | PC48F4400P0TB00D | PC48F4400P0TB00D |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 64-LBGA | BGA; 64-LBGA |