FLASH - Boot Block Memory IC 8Mb (512K x 16) Parallel 70ns 64-EasyBGA (10x13)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 930042-PC28F800C3BD7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - Boot Block Memory IC 8Mb (512K x 16) Parallel 70 ns 64-EasyBGA (10x13)
Package: Tray
Package: 64-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 28F800C3
Categories: Integrated Circuits (ICs)
Case / Package: 64-EasyBGA (10x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 868493, 868493-ND, 870886, PC28F800C3BD70
IC FLASH 8MBIT PAR 64EASYBGA Product overview: PC28F800C3BD70A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F800C3BD70A can be used for catalog matching and distributor lookup.
IC FLASH 8MBIT PAR 64EASYBGA
FLASH - Boot Block Memory IC 8Mbit Parallel 70 ns 64-EasyBGA (10x13)
IC FLSH 8MBIT PARALLEL 64EASYBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 870886-ND | 930042-PC28F800C3BD70A | 774-PC28F800C3BD70A | PC28F800C3BD70A | PC28F800C3BD70A | PC28F800C3BD70A |
| Product Name | Memory | Memory - Unclassified Memory - PC28F800C3BD70A | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | ||
| Package Type | 64-TBGA | BGA; 64-EasyBGA (10x13) | BGA; Tray | BGA; 64-TBGA |