Micron Technology, Inc. Memory PC28F640P33BF60A

Description
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 60ns 64-EasyBGA (10x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 60ns 64-EasyBGA (10x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - PC28F640P33BF60A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 60ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 60ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory - Flash - PC28F640P33BF60A - 1235677-PC28F640P33BF60A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F640P33BF60A
1235677-PC28F640P33BF60A
Memory - Flash - PC28F640P33BF60A 1235677-PC28F640P33BF60A
Manufacturer: Micron Technology Inc. Win Source Part Number: 1235677-PC28F640P33B F60A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 60ns Family Name: PC28F640P33 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 52MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (10x13) Alternative Parts (Cross-Reference): MT28EW128ABA1HPC-0SI T; MT28EW128ABA1LPC-0SI T; Introduction Date: July 22, 2011 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1235677-PC28F640P33BF60A
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 60ns
Family Name: PC28F640P33
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (10x13)
Alternative Parts (Cross-Reference): MT28EW128ABA1HPC-0SIT; MT28EW128ABA1LPC-0SIT;
Introduction Date: July 22, 2011
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-PC28F640P33BF60A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC28F640P33BF60A
Memory IC and Storage Component 774-PC28F640P33BF60A
IC FLASH 64MBIT PAR 64EASYBGA Product overview: PC28F640P33BF60A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F640P33BF60A can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PAR 64EASYBGA Product overview: PC28F640P33BF60A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F640P33BF60A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 64MBIT PAR 64EASYBGA

IC FLASH 64MBIT PAR 64EASYBGA

Supplier's Site Datasheet
Memory - PC28F640P33BF60A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 60 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 60 ns 64-EasyBGA (10x13)

Buy Now Datasheet
IC FLASH 64MBIT PAR 64EASYBGA

IC FLASH 64MBIT PAR 64EASYBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number PC28F640P33BF60A-ND 1235677-PC28F640P33BF60A 774-PC28F640P33BF60A PC28F640P33BF60A PC28F640P33BF60A PC28F640P33BF60A
Product Name Memory Memory - Flash - PC28F640P33BF60A Memory IC and Storage Component Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 64-TBGA BGA; Tray BGA; 64-TBGA 64-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27C128-30MD - Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; SBCDIP
View Details
4 suppliers