Micron Technology, Inc. Memory PC28F640P33B85D

Description
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 85ns 64-EasyBGA (10x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 85ns 64-EasyBGA (10x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - PC28F640P33B85D-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 85ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 85ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory - Flash - PC28F640P33B85D - 888625-PC28F640P33B85D - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F640P33B85D
888625-PC28F640P33B85D
Memory - Flash - PC28F640P33B85D 888625-PC28F640P33B85D
Manufacturer: Micron Technology Inc. Win Source Part Number: 888625-PC28F640P33B8 5D Series: StrataFlash™ Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52 MHz 85 ns 64-EasyBGA (10x13) Package: Tray Package: 64-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: 28F640P33 Categories: Integrated Circuits (ICs) Case / Package: 64-EasyBGA (10x13) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -PC28F640P33B85D, PC28F640P33B85 S LA8T, 890076, 890076-ND, -890076, -890076-ND

Manufacturer: Micron Technology Inc.
Win Source Part Number: 888625-PC28F640P33B85D
Series: StrataFlash™
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52 MHz 85 ns 64-EasyBGA (10x13)
Package: Tray
Package: 64-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 28F640P33
Categories: Integrated Circuits (ICs)
Case / Package: 64-EasyBGA (10x13)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -PC28F640P33B85D, PC28F640P33B85 S LA8T, 890076, 890076-ND, -890076, -890076-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-PC28F640P33B85D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC28F640P33B85D
Memory IC and Storage Component 774-PC28F640P33B85D
IC FLASH 64MBIT PAR 64EASYBGA Product overview: PC28F640P33B85D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F640P33B85D can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PAR 64EASYBGA Product overview: PC28F640P33B85D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F640P33B85D can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - PC28F640P33B85D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PC28F640P33B85D
Integrated Circuits (ICs) - Memory - Memory PC28F640P33B85D
IC FLASH 64MBIT PAR 64EASYBGA

IC FLASH 64MBIT PAR 64EASYBGA

Supplier's Site
IC FLASH 64MBIT PAR 64EASYBGA

IC FLASH 64MBIT PAR 64EASYBGA

Supplier's Site Datasheet
Memory - PC28F640P33B85D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 85 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 85 ns 64-EasyBGA (10x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number PC28F640P33B85D-ND 888625-PC28F640P33B85D 774-PC28F640P33B85D PC28F640P33B85D PC28F640P33B85D PC28F640P33B85D
Product Name Memory Memory - Flash - PC28F640P33B85D Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 64-TBGA BGA; 64-EasyBGA (10x13) BGA; Tray BGA; 64-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 04368CBLBC-28 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details
Memory - 811600-73670880 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers