IC FLASH 64MBIT PAR 64EASYBGA Product overview: PC28F640P30TF65B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F640P30TF65B
Manufacturer: Micron Technology Inc.
Win Source Part Number: 791416-PC28F640P30TF
Series: StrataFlash
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 65ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 65ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (10x13)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC FLASH 64MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 65 ns 64-EasyBGA (8x10)
IC FLASH 64MBIT PAR 64EASYBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-PC28F640P30TF65B TR | 791416-PC28F640P30TF65B TR | PC28F640P30TF65B TR | PC28F640P30TF65B TR | PC28F640P30TF65B TR |
| Product Name | Memory IC and Storage Component | Memory - Flash - PC28F640P30TF65B TR | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 65 ns | 65 ns | 65 ns | 65 ns | |
| Cycle Time | 65 ns | 65 ns | 65 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |