Micron Technology, Inc. Memory PC28F640P30BF65B TR

Description
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 75ns 64-EasyBGA (10x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 75ns 64-EasyBGA (10x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - PC28F640P30BF65BTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 75ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 75ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory - Flash - PC28F640P30BF65B TR - 764463-PC28F640P30BF65B TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F640P30BF65B TR
764463-PC28F640P30BF65B TR
Memory - Flash - PC28F640P30BF65B TR 764463-PC28F640P30BF65B TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 764463-PC28F640P30BF 65B TR Series: StrataFlash Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 75ns Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Write Cycle Time - Word, Page: 75ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (10x13) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 764463-PC28F640P30BF65B TR
Series: StrataFlash
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 75ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 75ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (10x13)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-PC28F640P30BF65B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC28F640P30BF65B TR
Memory IC and Storage Component 774-PC28F640P30BF65B TR
IC FLASH 64MBIT 65NS 64EASYBGA Product overview: PC28F640P30BF65B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F640P30BF65B TR can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT 65NS 64EASYBGA Product overview: PC28F640P30BF65B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F640P30BF65B TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - PC28F640P30BF65B TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 75 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 75 ns 64-EasyBGA (10x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - PC28F640P30BF65B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PC28F640P30BF65B TR
Integrated Circuits (ICs) - Memory - Memory PC28F640P30BF65B TR
IC FLASH 64MBIT PAR 64EASYBGA

IC FLASH 64MBIT PAR 64EASYBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number PC28F640P30BF65BTR-ND 764463-PC28F640P30BF65B TR 774-PC28F640P30BF65B TR PC28F640P30BF65B TR PC28F640P30BF65B TR
Product Name Memory Memory - Flash - PC28F640P30BF65B TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits
Package Type 64-TBGA Reel package BGA; 64-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
Memory - S25FL127SABMFB100-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 128000 kbits
View Details
5 suppliers
Memory - 24C02A-E/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details