Micron Technology, Inc. Memory - Flash - PC28F640P30BF65A PC28F640P30BF65A

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 109964-PC28F640P30BF 65A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (4M x 16) Access Time: 65ns Family Name: PC28F640P30 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 52MHz Alternative Parts (Cross-Reference): Am29BDS640HD9VMI; S29WS064J0PBFW012; S29WS064J0PBAW022; Introduction Date: August 01, 2003 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 109964-PC28F640P30BF 65A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (4M x 16) Access Time: 65ns Family Name: PC28F640P30 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 52MHz Alternative Parts (Cross-Reference): Am29BDS640HD9VMI; S29WS064J0PBFW012; S29WS064J0PBAW022; Introduction Date: August 01, 2003 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC28F640P30BF65A is a 128-Mbit NOR Flash memory device from Quarktwin Technology Ltd., featuring a 65nm process technology. It offers high performance with an initial access time of 65ns for Easy BGA and 75ns for TSOP packages. The device supports a synchronous-burst read mode at 52MHz with zero WAIT states and provides various burst mode options. It operates with a core voltage range of 1.7V to 2.0V and an I/O voltage range of 1.7V to 3.6V, with a typical standby current of 30µA. The architecture includes four 32-KByte parameter blocks and 128-KByte array blocks, allowing for flexible memory management. Enhanced security features include absolute write protection, individual block locking, and a password access feature. The device is packaged in multiple formats, including 56-Lead TSOP and 64-Ball Easy BGA, and is rated for a minimum of 100,000 erase cycles, making it suitable for a variety of applications requiring reliable memory solutions.

Datasheet Summary
Powered by GS/AI

The PC28F640P30BF65A is a 128-Mbit NOR Flash memory device from Quarktwin Technology Ltd., featuring a 65nm process technology. It offers high performance with an initial access time of 65ns for Easy BGA and 75ns for TSOP packages. The device supports a synchronous-burst read mode at 52MHz with zero WAIT states and provides various burst mode options. It operates with a core voltage range of 1.7V to 2.0V and an I/O voltage range of 1.7V to 3.6V, with a typical standby current of 30µA. The architecture includes four 32-KByte parameter blocks and 128-KByte array blocks, allowing for flexible memory management. Enhanced security features include absolute write protection, individual block locking, and a password access feature. The device is packaged in multiple formats, including 56-Lead TSOP and 64-Ball Easy BGA, and is rated for a minimum of 100,000 erase cycles, making it suitable for a variety of applications requiring reliable memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PC28F640P30BF65A - 109964-PC28F640P30BF65A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F640P30BF65A
109964-PC28F640P30BF65A
Memory - Flash - PC28F640P30BF65A 109964-PC28F640P30BF65A
Manufacturer: Micron Technology Inc. Win Source Part Number: 109964-PC28F640P30BF 65A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (4M x 16) Access Time: 65ns Family Name: PC28F640P30 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 52MHz Alternative Parts (Cross-Reference): Am29BDS640HD9VMI; S29WS064J0PBFW012; S29WS064J0PBAW022; Introduction Date: August 01, 2003 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 109964-PC28F640P30BF65A
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (4M x 16)
Access Time: 65ns
Family Name: PC28F640P30
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 52MHz
Alternative Parts (Cross-Reference): Am29BDS640HD9VMI; S29WS064J0PBFW012; S29WS064J0PBAW022;
Introduction Date: August 01, 2003
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - PC28F640P30BF65A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 65ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 65ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-PC28F640P30BF65A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC28F640P30BF65A
Memory IC and Storage Component 774-PC28F640P30BF65A
IC FLASH 64MBIT PAR 64EASYBGA Product overview: PC28F640P30BF65A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F640P30BF65A can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PAR 64EASYBGA Product overview: PC28F640P30BF65A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F640P30BF65A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - PC28F640P30BF65A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PC28F640P30BF65A
Integrated Circuits (ICs) - Memory - Memory PC28F640P30BF65A
IC FLASH 64MBIT PAR 64EASYBGA

IC FLASH 64MBIT PAR 64EASYBGA

Supplier's Site
Memory - PC28F640P30BF65A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 65 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 65 ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory - PC28F640P30BF65A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 65 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 65 ns 64-EasyBGA (10x13)

Buy Now
IC FLASH 64MBIT PAR 64EASYBGA

IC FLASH 64MBIT PAR 64EASYBGA

Supplier's Site Datasheet
IC FLASH 64MBIT PAR 64EASYBGA

IC FLASH 64MBIT PAR 64EASYBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 109964-PC28F640P30BF65A PC28F640P30BF65A-ND 774-PC28F640P30BF65A PC28F640P30BF65A PC28F640P30BF65A PC28F640P30BF65A PC28F640P30BF65A
Product Name Memory - Flash - PC28F640P30BF65A Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH - NOR
Access Time 65 ns 65 ns 65 ns 65 ns 65 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-EasyBGA (10x13) 64-TBGA BGA; Tray BGA; 64-TBGA 64-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - QMP29GL512P10FFCR10 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 512000 kbits
View Details
2 suppliers
Memory - 5962-8993502ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details