The PC28F640P30B85D TR is a 64Mbit NOR Flash memory device from Quarktwin Technology Ltd., featuring a parallel interface with a maximum access speed of 85 ns. It supports synchronous-burst read mode at 52 MHz with zero wait states and asynchronous-page read mode at 25 ns. The memory architecture includes multi-level cell technology, providing high density at a low cost, with four 32-KByte parameter blocks and a 128-KByte main block. Operating voltage ranges from 1.7 V to 2.0 V for the core and 1.7 V to 3.6 V for I/O. The device has a low standby current of 20 OºA and a typical synchronous read current of 13 mA at 40 MHz. It is rated for an operating temperature range of -40 °C to +85 °C and supports a minimum of 100,000 erase cycles per block. Security features include one-time programmable registers, selectable OTP space in the main array, and various write protection mechanisms. The device is available in multiple packaging options, including a 64-Ball Easy BGA package. This product is suitable for applications requiring reliable and high-performance embedded memory solutions.
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52MHz 85ns 64-EasyBGA (10x13)
FLASH - NOR Memory IC 64Mbit Parallel 52 MHz 85 ns 64-EasyBGA (10x13)
IC FLASH 64MBIT PAR 64EASYBGA
IC FLASH 64MBIT PAR 64EASYBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC28F640P30B85DTR-ND | PC28F640P30B85D TR | PC28F640P30B85D TR | PC28F640P30B85D TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | 64-TBGA | BGA; 64-TBGA |