FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 75ns 64-EasyBGA (10x13)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 1086589-PC28F640J3F7
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 75ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): JS28F640J3F75A; RC28F640J3F75A; MT28EW128ABA1HJS-0SI
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC FLASH 64MBIT PAR 64EASYBGA Product overview: PC28F640J3F75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F640J3F75A can be used for catalog matching and distributor lookup.
IC FLASH 64MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 64Mbit Parallel 75 ns 64-EasyBGA (10x13)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC28F640J3F75A-ND | 1086589-PC28F640J3F75A | 774-PC28F640J3F75A | PC28F640J3F75A | PC28F640J3F75A |
| Product Name | Memory | Memory - Flash - PC28F640J3F75A | Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | ||
| Package Type | 64-TBGA | BGA; 64-EasyBGA (10x13) | BGA; Tray | BGA; 64-TBGA |