Micron Technology, Inc. Memory - Flash - PC28F512P33BFD PC28F512P33BFD

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1235674-PC28F512P33B FD Series: Axcell Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 95ns Family Name: PC28F512P33B Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 52MHz Write Cycle Time - Word, Page: 95ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (8x10) Alternative Parts (Cross-Reference): PC48F4400P0TB00Q HU0; MT28EW512ABA1HPC-0SI T; MT28EW512ABA1LPC-0SI T; Introduction Date: February 09, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1235674-PC28F512P33B FD Series: Axcell Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 95ns Family Name: PC28F512P33B Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 52MHz Write Cycle Time - Word, Page: 95ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (8x10) Alternative Parts (Cross-Reference): PC48F4400P0TB00Q HU0; MT28EW512ABA1HPC-0SI T; MT28EW512ABA1LPC-0SI T; Introduction Date: February 09, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PC28F512P33BFD - 1235674-PC28F512P33BFD - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F512P33BFD
1235674-PC28F512P33BFD
Memory - Flash - PC28F512P33BFD 1235674-PC28F512P33BFD
Manufacturer: Micron Technology Inc. Win Source Part Number: 1235674-PC28F512P33B FD Series: Axcell Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 95ns Family Name: PC28F512P33B Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 52MHz Write Cycle Time - Word, Page: 95ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (8x10) Alternative Parts (Cross-Reference): PC48F4400P0TB00Q HU0; MT28EW512ABA1HPC-0SI T; MT28EW512ABA1LPC-0SI T; Introduction Date: February 09, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1235674-PC28F512P33BFD
Series: Axcell
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 95ns
Family Name: PC28F512P33B
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 95ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (8x10)
Alternative Parts (Cross-Reference): PC48F4400P0TB00Q HU0; MT28EW512ABA1HPC-0SIT; MT28EW512ABA1LPC-0SIT;
Introduction Date: February 09, 2010
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 512M PARALLEL 64EASYBGA - 533-PC28F512P33BFD - Utmel Electronic Limited
Hong Kong, China
IC FLASH 512M PARALLEL 64EASYBGA
533-PC28F512P33BFD
IC FLASH 512M PARALLEL 64EASYBGA 533-PC28F512P33BFD
IC FLASH 512M PARALLEL 64EASYBGA

IC FLASH 512M PARALLEL 64EASYBGA

Supplier's Site
Memory - PC28F512P33BFD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 95 ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 95 ns 64-EasyBGA (8x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1235674-PC28F512P33BFD 533-PC28F512P33BFD PC28F512P33BFD
Product Name Memory - Flash - PC28F512P33BFD IC FLASH 512M PARALLEL 64EASYBGA Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Access Time 95 ns 95 ns 95 ns
Cycle Time 95 ns 95 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.3 V ~ 3.6 V 3V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S15PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details