Micron Technology, Inc. Memory - Flash - PC28F512P30TFB PC28F512P30TFB

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984942-PC28F512P30TF B Packaging: Tape & Reel Voltage: 1.7 V Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: Parallel, Serial Access Time: 100 ns Density: 512 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 64 Categories: Flash Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V Nominal Supply Current: 31 mA Address Bus Width: 25 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984942-PC28F512P30TF B Packaging: Tape & Reel Voltage: 1.7 V Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: Parallel, Serial Access Time: 100 ns Density: 512 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 64 Categories: Flash Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V Nominal Supply Current: 31 mA Address Bus Width: 25 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PC28F512P30TFB - 984942-PC28F512P30TFB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F512P30TFB
984942-PC28F512P30TFB
Memory - Flash - PC28F512P30TFB 984942-PC28F512P30TFB
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984942-PC28F512P30TF B Packaging: Tape & Reel Voltage: 1.7 V Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Memory Type: NOR Interface: Parallel, Serial Access Time: 100 ns Density: 512 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 64 Categories: Flash Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V Nominal Supply Current: 31 mA Address Bus Width: 25 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984942-PC28F512P30TFB
Packaging: Tape & Reel
Voltage: 1.7 V
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Memory Type: NOR
Interface: Parallel, Serial
Access Time: 100 ns
Density: 512 Mb
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 64
Categories: Flash
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 2 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 31 mA
Address Bus Width: 25 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 984942-PC28F512P30TFB
Product Name Memory - Flash - PC28F512P30TFB
Memory Category Flash; NOR
Access Time 100 ns
Operating Temperature -40 C (-40 F)
Density 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8420V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 593995-003-38 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details