Micron Technology, Inc. Memory PC28F512P30TF0

Description
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 100ns 64-EasyBGA (8x10)
Request a Quote
Description
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 100ns 64-EasyBGA (8x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC28F512P30TF0 is a 512Mbit Parallel NOR Flash memory device from Quarktwin Technology Ltd., designed for high-performance applications. It features a 64-ball Easy BGA package and offers an initial access time of 100ns with a maximum synchronous burst read speed of 52 MHz. The device supports various burst modes, including 4-, 8-, and 16-word options, and has a 16-bit wide data bus. The memory operates with a core voltage range of 1.7V to 2.0V and an I/O voltage range of 1.7V to 3.6V, with a typical standby current of 70µA. It is built on a 65nm process technology and is compliant with JESD47 standards for quality and reliability. The device supports a minimum of 100,000 erase cycles per block and operates within a temperature range of -40°C to +85°C. Security features include a one-time programmable register, absolute write protection, and individual block locking capabilities. The device also supports buffered enhanced factory programming at a typical speed of 2 MB/s using a 512-word buffer. Overall, the PC28F512P30TF0 is suitable for applications requiring reliable and efficient memory solutions.

Datasheet Summary
Powered by GS/AI

The PC28F512P30TF0 is a 512Mbit Parallel NOR Flash memory device from Quarktwin Technology Ltd., designed for high-performance applications. It features a 64-ball Easy BGA package and offers an initial access time of 100ns with a maximum synchronous burst read speed of 52 MHz. The device supports various burst modes, including 4-, 8-, and 16-word options, and has a 16-bit wide data bus. The memory operates with a core voltage range of 1.7V to 2.0V and an I/O voltage range of 1.7V to 3.6V, with a typical standby current of 70µA. It is built on a 65nm process technology and is compliant with JESD47 standards for quality and reliability. The device supports a minimum of 100,000 erase cycles per block and operates within a temperature range of -40°C to +85°C. Security features include a one-time programmable register, absolute write protection, and individual block locking capabilities. The device also supports buffered enhanced factory programming at a typical speed of 2 MB/s using a 512-word buffer. Overall, the PC28F512P30TF0 is suitable for applications requiring reliable and efficient memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory - PC28F512P30TF0-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 100ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 100ns 64-EasyBGA (8x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - PC28F512P30TF0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PC28F512P30TF0
Integrated Circuits (ICs) - Memory - Memory PC28F512P30TF0
IC FLASH 512MBIT PAR 64EASYBGA

IC FLASH 512MBIT PAR 64EASYBGA

Supplier's Site
IC FLASH 512MBIT PAR 64EASYBGA

IC FLASH 512MBIT PAR 64EASYBGA

Supplier's Site Datasheet
Memory - PC28F512P30TF0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 100 ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 100 ns 64-EasyBGA (8x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number PC28F512P30TF0-ND PC28F512P30TF0 PC28F512P30TF0 PC28F512P30TF0
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 64-TBGA BGA BGA; 64-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 00002444259 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details