IC FLASH 512MBIT PAR 64EASYBGA
IC FLASH 512MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 512Mbit Parallel 100 ns 64-EasyBGA (10x13)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC28F512P30EFB TR | PC28F512P30EFB TR | PC28F512P30EFB TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Cycle Time | 100 ns | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits |
| Supply Voltage | Surface Mount | 1.7V ~ 2V |