FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52MHz 100ns 64-EasyBGA (8x10)
FLASH - NOR Memory IC 512Mbit Parallel 52 MHz 100 ns 64-EasyBGA (8x10)
IC FLASH 512MBIT PAR 64EASYBGA
IC FLASH 512MBIT PAR 64EASYBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC28F512P30EF0-ND | PC28F512P30EF0 | PC28F512P30EF0 | PC28F512P30EF0 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 64-TBGA | BGA; 64-TBGA | BGA |