IC FLASH 512MBIT PARALLEL 64FBGA Product overview: PC28F512M29EWLE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F512M29EWLE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1196188-PC28F512M29E
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,104
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8, 32M x 16)
Access Time: 100 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (11x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: 183776,904337-ND,-PC
Base Product Number: 28F512M29EW
Product Status: Obsolete
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100ns 64-FBGA (11x13)
IC FLASH 512MBIT PARALLEL 64FBGA
IC FLASH 512MBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 512Mbit Parallel 100 ns 64-FBGA (11x13)
IC FLASH 512MBIT PARALLEL 64FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-PC28F512M29EWLE | 1196188-PC28F512M29EWLE | PC28F512M29EWLE-ND | PC28F512M29EWLE | PC28F512M29EWLE | PC28F512M29EWLE | PC28F512M29EWLE |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; FLASH - NOR |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns | ||
| Cycle Time | 100 ns | 100 ns | 100 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |