IC FLASH 512MBIT PARALLEL 64FBGA Product overview: PC28F512M29EWLA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F512M29EWLA can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 037354-PC28F512M29EW
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Mb (64M x 8, 32M x 16)
Access Time: 100ns
Family Name: PC28F512M29EWL
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL512T11DHB010; S29GL512S10DHIV10; S29GL512P13FAIR22;
Introduction Date: July 28, 2005
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100ns 64-FBGA (11x13)
IC FLASH 512MBIT PARALLEL 64FBGA
IC FLASH 512MBIT PARALLEL 64FBGA
IC FLASH 512MBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 512Mbit Parallel 100 ns 64-FBGA (11x13)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-PC28F512M29EWLA | 037354-PC28F512M29EWLA | PC28F512M29EWLA-ND | PC28F512M29EWLA | PC28F512M29EWLA | PC28F512M29EWLA | PC28F512M29EWLA |
| Product Name | Memory IC and Storage Component | Memory - Flash - PC28F512M29EWLA | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR | Flash; FLASH |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns | ||
| Cycle Time | 100 ns | 100 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |