IC FLASH 512MBIT PARALLEL 64FBGA Product overview: PC28F512M29EWHG from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F512M29EWHG can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 791413-PC28F512M29EW
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8, 32M x 16)
Access Time: 100ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
Manufacturer Package: 64-FBGA (11x13)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100ns 64-FBGA (11x13)
IC FLASH 512MBIT PARALLEL 64FBGA
IC FLASH 512MBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 512Mbit Parallel 100 ns 64-FBGA (11x13)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-PC28F512M29EWHG | 791413-PC28F512M29EWHG | PC28F512M29EWHG-ND | PC28F512M29EWHG | PC28F512M29EWHG | PC28F512M29EWHG |
| Product Name | Memory IC and Storage Component | Memory - Flash - PC28F512M29EWHG | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | ||
| Cycle Time | 100 ns | 100 ns | 100 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |