The PC28F512M29EWHF is a 512Mb embedded parallel NOR Flash memory device from Quarktwin Technology Ltd. It operates at a supply voltage of 2.7,Äì3.6V for program, erase, and read operations, with I/O buffers requiring a voltage of 1.65,ÄìV_CC. The memory features asynchronous random and page read capabilities, with a page size of 16 words (32 bytes) and a page access time of 25ns. Random access times are 100ns for the fortified BGA package and 110ns for the TSOP package. This device includes a 512-word program buffer, allowing for a typical program time of 0.88µs per byte. The memory is organized into uniform blocks of 128-Kbytes or 64-Kwords each and supports program/erase suspend and resume operations. It also features a BLANK CHECK operation to verify erased blocks and various programming and erasing capabilities, including fast buffered programming and block/chip erase. The PC28F512M29EWHF is compliant with JESD47 standards, offering a minimum of 100,000 erase cycles per block and a typical data retention of 20 years. It is manufactured using 65nm multilevel cell (MLC) process technology and is available in a 64-ball fortified BGA package measuring 13 x 11mm. The device is RoHS-compliant and halogen-free, with an operating temperature range of -40°C to +85°C.
IC FLASH 512MBIT PARALLEL 64FBGA Product overview: PC28F512M29EWHF from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F512M29EWHF can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100ns 64-FBGA (11x13)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 791412-PC28F512M29EW
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8, 32M x 16)
Access Time: 100ns
Family Name: PC28F512M29EW
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
Manufacturer Package: 64-FBGA (11x13)
Alternative Parts (Cross-Reference): S29GL512T12DHN020; S29GL512T12DHN010; S29GL512T11FHIV23; S29GL512T13DHNV10;
Introduction Date: May 01, 2008
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC FLASH 512MBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 512Mbit Parallel 100 ns 64-FBGA (11x13)
IC FLASH 512MBIT PARALLEL 64FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-PC28F512M29EWHF | PC28F512M29EWHF-ND | 791412-PC28F512M29EWHF | PC28F512M29EWHF | PC28F512M29EWHF | PC28F512M29EWHF |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - PC28F512M29EWHF | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | ||
| Cycle Time | 100 ns | 100 ns | 100 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |