Micron Technology, Inc. Memory PC28F512M29EWHA

Description
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100ns 64-FBGA (11x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100ns 64-FBGA (11x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - PC28F512M29EWHA-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100ns 64-FBGA (11x13)

FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100ns 64-FBGA (11x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-PC28F512M29EWHA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC28F512M29EWHA
Memory IC and Storage Component 774-PC28F512M29EWHA
IC FLASH 512MBIT PARALLEL 64FBGA Product overview: PC28F512M29EWHA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F512M29EWHA can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PARALLEL 64FBGA Product overview: PC28F512M29EWHA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F512M29EWHA can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - PC28F512M29EWHA - 026413-PC28F512M29EWHA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F512M29EWHA
026413-PC28F512M29EWHA
Memory - Flash - PC28F512M29EWHA 026413-PC28F512M29EWHA
Manufacturer: Micron Technology Inc. Win Source Part Number: 026413-PC28F512M29EW HA Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (64M x 8, 32M x 16) Access Time: 100ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 026413-PC28F512M29EWHA
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Mb (64M x 8, 32M x 16)
Access Time: 100ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 512MBIT PARALLEL 64FBGA

IC FLASH 512MBIT PARALLEL 64FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - PC28F512M29EWHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PC28F512M29EWHA
Integrated Circuits (ICs) - Memory - Memory PC28F512M29EWHA
IC FLASH 512MBIT PARALLEL 64FBGA

IC FLASH 512MBIT PARALLEL 64FBGA

Supplier's Site
IC FLASH 512MBIT PARALLEL 64FBGA

IC FLASH 512MBIT PARALLEL 64FBGA

Supplier's Site Datasheet
Memory - PC28F512M29EWHA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit Parallel 100 ns 64-FBGA (11x13)

FLASH - NOR Memory IC 512Mbit Parallel 100 ns 64-FBGA (11x13)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number PC28F512M29EWHA-ND 774-PC28F512M29EWHA 026413-PC28F512M29EWHA PC28F512M29EWHA PC28F512M29EWHA PC28F512M29EWHA PC28F512M29EWHA
Product Name Memory Memory IC and Storage Component Memory - Flash - PC28F512M29EWHA Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH - NOR Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 64-LBGA BGA; Tray BGA; 64-FBGA (11x13) 64-LBGA BGA BGA; 64-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 93415FMQB - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 9023538AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 71124S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details