IC FLASH 512MBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 512Mbit Parallel 100 ns 64-FBGA (11x13)
IC FLASH 512MBIT PARALLEL 64FBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC28F512M29AWHB TR | PC28F512M29AWHB TR | PC28F512M29AWHB TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 100 ns | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits |
| Supply Voltage | Surface Mount | 3.6V; 2.7V ~ 3.6V |