Micron Technology, Inc. Memory PC28F320J3F75E

Description
FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 75ns 64-EasyBGA (10x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 75ns 64-EasyBGA (10x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - PC28F320J3F75E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 75ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 75ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory - Flash - PC28F320J3F75E - 807109-PC28F320J3F75E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F320J3F75E
807109-PC28F320J3F75E
Memory - Flash - PC28F320J3F75E 807109-PC28F320J3F75E
Manufacturer: Micron Technology Inc. Win Source Part Number: 807109-PC28F320J3F75 E Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 75ns Part Status: Obsolete (End Of Life) Supplier Device Package: 64-EasyBGA (10x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 75ns Memory Interface: Parallel Manufacturer Package: 64-TBGA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 136 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: PC28F320J3F75

Manufacturer: Micron Technology Inc.
Win Source Part Number: 807109-PC28F320J3F75E
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 75ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-EasyBGA (10x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 75ns
Memory Interface: Parallel
Manufacturer Package: 64-TBGA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 136
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: PC28F320J3F75

Buy Now
Memory IC and Storage Component - 774-PC28F320J3F75E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC28F320J3F75E
Memory IC and Storage Component 774-PC28F320J3F75E
IC FLASH 32MBIT PAR 64EASYBGA Product overview: PC28F320J3F75E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F320J3F75E can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PAR 64EASYBGA Product overview: PC28F320J3F75E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F320J3F75E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 32MBIT PAR 64EASYBGA

IC FLASH 32MBIT PAR 64EASYBGA

Supplier's Site Datasheet
Memory - PC28F320J3F75E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 75 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 32Mbit Parallel 75 ns 64-EasyBGA (10x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - PC28F320J3F75E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PC28F320J3F75E
Integrated Circuits (ICs) - Memory - Memory PC28F320J3F75E
IC FLASH 32MBIT PAR 64EASYBGA

IC FLASH 32MBIT PAR 64EASYBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number PC28F320J3F75E-ND 807109-PC28F320J3F75E 774-PC28F320J3F75E PC28F320J3F75E PC28F320J3F75E PC28F320J3F75E
Product Name Memory Memory - Flash - PC28F320J3F75E Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type 64-TBGA BGA; Tray BGA; 64-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL256S-10TFV023 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 256000 kbits
View Details
2 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details