Micron Technology, Inc. Memory - Flash - PC28F320J3F75A PC28F320J3F75A

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 719863-PC28F320J3F75 A Series: StrataFlash Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 75ns Family Name: PC28F320 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Write Cycle Time - Word, Page: 75ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (10x13) Alternative Parts (Cross-Reference): S29GL032A10FAIR23; AM29DL323GT90PCI; Am29DL324GT70PCIN; Introduction Date: May 18, 2009 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 719863-PC28F320J3F75 A Series: StrataFlash Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 75ns Family Name: PC28F320 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Write Cycle Time - Word, Page: 75ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (10x13) Alternative Parts (Cross-Reference): S29GL032A10FAIR23; AM29DL323GT90PCI; Am29DL324GT70PCIN; Introduction Date: May 18, 2009 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PC28F320J3F75A - 719863-PC28F320J3F75A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F320J3F75A
719863-PC28F320J3F75A
Memory - Flash - PC28F320J3F75A 719863-PC28F320J3F75A
Manufacturer: Micron Technology Inc. Win Source Part Number: 719863-PC28F320J3F75 A Series: StrataFlash Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 75ns Family Name: PC28F320 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Write Cycle Time - Word, Page: 75ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (10x13) Alternative Parts (Cross-Reference): S29GL032A10FAIR23; AM29DL323GT90PCI; Am29DL324GT70PCIN; Introduction Date: May 18, 2009 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 719863-PC28F320J3F75A
Series: StrataFlash
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 75ns
Family Name: PC28F320
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Write Cycle Time - Word, Page: 75ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (10x13)
Alternative Parts (Cross-Reference): S29GL032A10FAIR23; AM29DL323GT90PCI; Am29DL324GT70PCIN;
Introduction Date: May 18, 2009
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3V 3.3V Memory IC and Storage Component - 774-PC28F320J3F75A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-PC28F320J3F75A
3V 3.3V Memory IC and Storage Component 774-PC28F320J3F75A
NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 75ns 64-Pin EBGA Tray Product overview: PC28F320J3F75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F320J3F75A can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 75ns 64-Pin EBGA Tray Product overview: PC28F320J3F75A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F320J3F75A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 719863-PC28F320J3F75A 774-PC28F320J3F75A
Product Name Memory - Flash - PC28F320J3F75A 3V 3.3V Memory IC and Storage Component
Memory Category Flash; Non-Volatile Flash
Access Time 75 ns 75 ns
Cycle Time 75 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7
Unlock Full Specs
to access all available technical data

Similar Products

Memory, Flash, 64Mb, 3V, Spi, 16Soic; Memory Size Cypress Infineon Technologies - 59T0076 - Newark, An Avnet Company
Specs
Memory Category Flash
Data Rate 104 MHz
Access Time 1.50E6 ns
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - PC28F160C3BD70A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 70 ns
Density 16000 kbits
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details