IC FLASH 32MBIT PAR 64EASYBGA Product overview: PC28F320J3D75E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F320J3D75E can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 75ns 64-EasyBGA (10x13)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 026412-PC28F320J3D75
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 75ns
Family Name: PC28F320J3D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL032N90DFI032; S29GL032N90DFI033; S29GL032N90DFI042; S29GL032N11DFIV12;
Introduction Date: December 11, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC FLASH 32MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 32Mbit Parallel 75 ns 64-EasyBGA (10x13)
IC FLASH 32MBIT PAR 64EASYBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-PC28F320J3D75E | PC28F320J3D75E-ND | 026412-PC28F320J3D75E | PC28F320J3D75E | PC28F320J3D75E | PC28F320J3D75E |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - PC28F320J3D75E | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 75 ns | 75 ns | 75 ns | 75 ns | ||
| Cycle Time | 75 ns | 75 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |