Micron Technology, Inc. 3V 3.3V Memory IC and Storage Component PC28F320J3D75B

Description
NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 75ns 64-Pin EZBGA T/R / IC FLASH 32MBIT 75NS 64EASYBGA Product overview: PC28F320J3D75B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F320J3D75B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 75ns 64-Pin EZBGA T/R / IC FLASH 32MBIT 75NS 64EASYBGA Product overview: PC28F320J3D75B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F320J3D75B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V Memory IC and Storage Component - 774-PC28F320J3D75B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-PC28F320J3D75B
3V 3.3V Memory IC and Storage Component 774-PC28F320J3D75B
NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 75ns 64-Pin EZBGA T/R / IC FLASH 32MBIT 75NS 64EASYBGA Product overview: PC28F320J3D75B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F320J3D75B can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 75ns 64-Pin EZBGA T/R / IC FLASH 32MBIT 75NS 64EASYBGA Product overview: PC28F320J3D75B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F320J3D75B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - PC28F320J3D75B - 106490-PC28F320J3D75B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F320J3D75B
106490-PC28F320J3D75B
Memory - Flash - PC28F320J3D75B 106490-PC28F320J3D75B
Manufacturer: Micron Technology Inc. Win Source Part Number: 106490-PC28F320J3D75 B Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 75ns Family Name: PC28F320J3D Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29GL032N90DFI030; S29GL032N90DFI010; S29GL032N90DFI022; S29GL032N11DFIV20; Introduction Date: December 11, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 106490-PC28F320J3D75B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 75ns
Family Name: PC28F320J3D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL032N90DFI030; S29GL032N90DFI010; S29GL032N90DFI022; S29GL032N11DFIV20;
Introduction Date: December 11, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-PC28F320J3D75B 106490-PC28F320J3D75B
Product Name 3V 3.3V Memory IC and Storage Component Memory - Flash - PC28F320J3D75B
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-GL128P11FAI02 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tray
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S15PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details