Manufacturer: Intel
Win Source Part Number: 061172-PC28F320C3BD7
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - Boot Block
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC FLASH 32MBIT PAR 64EASYBGA Product overview: PC28F320C3BD70A from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F320C3BD70A can be used for catalog matching and distributor lookup.
FLASH - Boot Block Memory IC 32Mb (2M x 16) Parallel 70ns 64-EasyBGA (10x13)
FLASH - Boot Block Memory IC 32Mbit Parallel 70 ns 64-EasyBGA (10x13)
FLASH - Boot Block Memory IC 32Mbit Parallel 70 ns 64-EasyBGA (10x13)
IC FLASH 32MBIT PAR 64EASYBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 061172-PC28F320C3BD70A | 774-PC28F320C3BD70A | 865363-ND | PC28F320C3BD70A | PC28F320C3BD70A |
| Product Name | Memory - Flash - PC28F320C3BD70A | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 64-EasyBGA (10x13) | BGA; Bag | 64-TBGA | BGA; 64-TBGA |