Micron Technology, Inc. 2.5V 3V 3.3V Memory IC and Storage Component PC28F256P33TFE

Description
NOR Flash Parallel/Serial 2.5V/3V/3.3V 256M-bit 16M x 16 95ns 64-Pin EZBGA Tray Product overview: PC28F256P33TFE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256P33TFE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Parallel/Serial 2.5V/3V/3.3V 256M-bit 16M x 16 95ns 64-Pin EZBGA Tray Product overview: PC28F256P33TFE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256P33TFE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V 3V 3.3V Memory IC and Storage Component - 774-PC28F256P33TFE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 3V 3.3V Memory IC and Storage Component
774-PC28F256P33TFE
2.5V 3V 3.3V Memory IC and Storage Component 774-PC28F256P33TFE
NOR Flash Parallel/Serial 2.5V/3V/3.3V 256M-bit 16M x 16 95ns 64-Pin EZBGA Tray Product overview: PC28F256P33TFE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256P33TFE can be used for catalog matching and distributor lookup.

NOR Flash Parallel/Serial 2.5V/3V/3.3V 256M-bit 16M x 16 95ns 64-Pin EZBGA Tray Product overview: PC28F256P33TFE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256P33TFE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - PC28F256P33TFE - 005572-PC28F256P33TFE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F256P33TFE
005572-PC28F256P33TFE
Memory - Flash - PC28F256P33TFE 005572-PC28F256P33TFE
Manufacturer: Micron Technology Inc. Win Source Part Number: 005572-PC28F256P33TF E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 95ns Family Name: PC28F256 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 64-EasyBGA (8x10) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 52MHz Alternative Parts (Cross-Reference): RC28F256K3C120 QN43; RC28F256K3C120 Q N45; ; RC28F256K3C120 S B48; RC28F256K3C120 S B93; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Singapore, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 005572-PC28F256P33TFE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (16M x 16)
Access Time: 95ns
Family Name: PC28F256
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 64-EasyBGA (8x10)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 52MHz
Alternative Parts (Cross-Reference): RC28F256K3C120 QN43; RC28F256K3C120 Q N45; ; RC28F256K3C120 S B48; RC28F256K3C120 S B93;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: Singapore, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-PC28F256P33TFE 005572-PC28F256P33TFE
Product Name 2.5V 3V 3.3V Memory IC and Storage Component Memory - Flash - PC28F256P33TFE
Memory Category Flash Flash; FLASH
Access Time 95 ns 95 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory, 64Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 73C9732 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 64000 kbits
Package Type TSOP
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details