Micron Technology, Inc. Memory IC and Storage Component PC28F256P33TFA

Description
IC FLASH 256MBIT PAR 64EASYBGA Product overview: PC28F256P33TFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256P33TFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256MBIT PAR 64EASYBGA Product overview: PC28F256P33TFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256P33TFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-PC28F256P33TFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC28F256P33TFA
Memory IC and Storage Component 774-PC28F256P33TFA
IC FLASH 256MBIT PAR 64EASYBGA Product overview: PC28F256P33TFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256P33TFA can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PAR 64EASYBGA Product overview: PC28F256P33TFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256P33TFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - PC28F256P33TFA - 042056-PC28F256P33TFA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F256P33TFA
042056-PC28F256P33TFA
Memory - Flash - PC28F256P33TFA 042056-PC28F256P33TFA
Manufacturer: Micron Technology Inc. Win Source Part Number: 042056-PC28F256P33TF A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 95ns Family Name: PC28F256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 64-EasyBGA (8x10) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 52MHz Alternative Parts (Cross-Reference): RC28F256K3C120 Q N45; RC28F256K3C120 S B48; RC28F256K3C120 QN43; RC28F256K3C120 QN44; Introduction Date: May 01, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 042056-PC28F256P33TFA
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (16M x 16)
Access Time: 95ns
Family Name: PC28F256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 64-EasyBGA (8x10)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 52MHz
Alternative Parts (Cross-Reference): RC28F256K3C120 Q N45; RC28F256K3C120 S B48; RC28F256K3C120 QN43; RC28F256K3C120 QN44;
Introduction Date: May 01, 2008
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - PC28F256P33TFA-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52MHz 95ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52MHz 95ns 64-EasyBGA (8x10)

Buy Now Datasheet
IC FLASH 256MBIT PAR 64EASYBGA

IC FLASH 256MBIT PAR 64EASYBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - PC28F256P33TFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PC28F256P33TFA
Integrated Circuits (ICs) - Memory - Memory PC28F256P33TFA
IC FLASH 256MBIT PAR 64EASYBGA

IC FLASH 256MBIT PAR 64EASYBGA

Supplier's Site
Memory - PC28F256P33TFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 95 ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 95 ns 64-EasyBGA (8x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-PC28F256P33TFA 042056-PC28F256P33TFA PC28F256P33TFA-ND PC28F256P33TFA PC28F256P33TFA PC28F256P33TFA
Product Name Memory IC and Storage Component Memory - Flash - PC28F256P33TFA Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 95 ns 95 ns 95 ns 95 ns
Cycle Time 95 ns 95 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHV020 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256TTSA15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details