Micron Technology, Inc. Memory - Flash - PC28F256P33T85A PC28F256P33T85A

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 791411-PC28F256P33T8 5A Series: StrataFlash Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 85ns Part Status: Obsolete(EOL) Family Name: PC28F256P33T Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Write Cycle Time - Word, Page: 85ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (8x10) Alternative Parts (Cross-Reference): MT28EW256ABA1HPC-0SI T; RC28F256P33TFE; PC28F256P33TFE; PC28F256P33TFA; Introduction Date: November 27, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 791411-PC28F256P33T8 5A Series: StrataFlash Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 85ns Part Status: Obsolete(EOL) Family Name: PC28F256P33T Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Write Cycle Time - Word, Page: 85ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (8x10) Alternative Parts (Cross-Reference): MT28EW256ABA1HPC-0SI T; RC28F256P33TFE; PC28F256P33TFE; PC28F256P33TFA; Introduction Date: November 27, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PC28F256P33T85A - 791411-PC28F256P33T85A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F256P33T85A
791411-PC28F256P33T85A
Memory - Flash - PC28F256P33T85A 791411-PC28F256P33T85A
Manufacturer: Micron Technology Inc. Win Source Part Number: 791411-PC28F256P33T8 5A Series: StrataFlash Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 85ns Part Status: Obsolete(EOL) Family Name: PC28F256P33T Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Write Cycle Time - Word, Page: 85ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (8x10) Alternative Parts (Cross-Reference): MT28EW256ABA1HPC-0SI T; RC28F256P33TFE; PC28F256P33TFE; PC28F256P33TFA; Introduction Date: November 27, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 791411-PC28F256P33T85A
Series: StrataFlash
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 85ns
Part Status: Obsolete(EOL)
Family Name: PC28F256P33T
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 85ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (8x10)
Alternative Parts (Cross-Reference): MT28EW256ABA1HPC-0SIT; RC28F256P33TFE; PC28F256P33TFE; PC28F256P33TFA;
Introduction Date: November 27, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - PC28F256P33T85A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52MHz 85ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52MHz 85ns 64-EasyBGA (8x10)

Buy Now Datasheet
Memory IC and Storage Component - 774-PC28F256P33T85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC28F256P33T85A
Memory IC and Storage Component 774-PC28F256P33T85A
IC FLASH 256MBIT PAR 64EASYBGA Product overview: PC28F256P33T85A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256P33T85A can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PAR 64EASYBGA Product overview: PC28F256P33T85A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256P33T85A can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - PC28F256P33T85A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PC28F256P33T85A
Integrated Circuits (ICs) - Memory - Memory PC28F256P33T85A
IC FLASH 256MBIT PAR 64EASYBGA

IC FLASH 256MBIT PAR 64EASYBGA

Supplier's Site
Memory - PC28F256P33T85A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 85 ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 85 ns 64-EasyBGA (8x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 791411-PC28F256P33T85A PC28F256P33T85A-ND 774-PC28F256P33T85A PC28F256P33T85A PC28F256P33T85A
Product Name Memory - Flash - PC28F256P33T85A Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Access Time 85 ns 85 ns 85 ns
Cycle Time 85 ns 85 ns 85 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - Controllers - BQ2204ASN-NTR - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL116K0XBHI020 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details