Manufacturer: Micron Technology Inc.
Win Source Part Number: 888621-PC28F256P33T2
Series: Axcell™
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52 MHz 64-EasyBGA (10x13)
Package: Tray
Package: 64-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-EasyBGA (10x13)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
IC FLASH 256MBIT PAR 64EASYBGA Product overview: PC28F256P33T2E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256P33T2E can be used for catalog matching and distributor lookup.
IC FLASH 256MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 64-EasyBGA (10x13)
IC FLASH 256MBIT PAR 64EASYBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 888621-PC28F256P33T2E | 774-PC28F256P33T2E | PC28F256P33T2E | PC28F256P33T2E | PC28F256P33T2E |
| Product Name | Memory - Flash - PC28F256P33T2E | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 64-EasyBGA (10x13) | BGA; Tray | BGA; 64-TBGA |