Manufacturer: Micron Technology Inc.
Win Source Part Number: 930040-PC28F256P33BF
Series: Axcell™
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52 MHz 95 ns 64-EasyBGA (8x10)
Package: Tray
Package: 64-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 28F256P33
Categories: Integrated Circuits (ICs)
Case / Package: 64-EasyBGA (8x10)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 864
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -PC28F256P33BFR, 183738
IC FLASH 256MBIT PAR 64EASYBGA Product overview: PC28F256P33BFR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256P33BFR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52MHz 95ns 64-EasyBGA (8x10)
IC FLASH 256MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 95 ns 64-EasyBGA (8x10)
IC FLASH 256MBIT PAR 64EASYBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 930040-PC28F256P33BFR | 774-PC28F256P33BFR | PC28F256P33BFR-ND | PC28F256P33BFR | PC28F256P33BFR | PC28F256P33BFR |
| Product Name | Memory - Flash - PC28F256P33BFR | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 64-EasyBGA (8x10) | BGA; Tray | 64-TBGA | BGA; 64-TBGA | ||
| Access Time | 95 ns | 95 ns | 95 ns |