FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52MHz 95ns 64-EasyBGA (8x10)
IC FLASH 256MBIT PAR 64EASYBGA Product overview: PC28F256P33BFE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256P33BFE can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 061171-PC28F256P33BF
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (16M x 16)
Access Time: 95ns
Family Name: PC28F256
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 64-EasyBGA (8x10)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 52MHz
Alternative Parts (Cross-Reference): RC28F256K3C120 Q N45; RC28F256K3C120 S B48; RC28F256K3C120 QN44;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC FLASH 256MBIT PAR 64EASYBGA
IC FLASH 256MBIT PAR 64EASYBGA
IC FLASH 256MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 95 ns 64-EasyBGA (8x10)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC28F256P33BFE-ND | 774-PC28F256P33BFE | 061171-PC28F256P33BFE | PC28F256P33BFE | PC28F256P33BFE | PC28F256P33BFE | PC28F256P33BFE |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - PC28F256P33BFE | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | 64-TBGA | BGA; Tray | BGA; 64-EasyBGA (8x10) | 64-TBGA | BGA; 64-TBGA | ||
| Supply Voltage | 2.3V ~ 3.6V | -3.3V; 3.6V; 2.3V ~ 3.6V | 2.3 V ~ 3.6 V | 2.3V ~ 3.6V | Surface Mount | 3.6V; 2.3V ~ 3.6V |