Micron Technology, Inc. Memory - Flash - PC28F256P30BFE PC28F256P30BFE

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 026409-PC28F256P30BF E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 100ns Family Name: PC28F256P30B Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 52MHz Alternative Parts (Cross-Reference): RC28F256P30BFE; RC28F256P30BF; RC28F256P30BFF; PC28F256P30BFF; PC28F256P30BFR; PC28F256P30BF; RC28F256P30BFF; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Singapore, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 026409-PC28F256P30BF E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 100ns Family Name: PC28F256P30B Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 52MHz Alternative Parts (Cross-Reference): RC28F256P30BFE; RC28F256P30BF; RC28F256P30BFF; PC28F256P30BFF; PC28F256P30BFR; PC28F256P30BF; RC28F256P30BFF; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Singapore, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PC28F256P30BFE - 026409-PC28F256P30BFE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F256P30BFE
026409-PC28F256P30BFE
Memory - Flash - PC28F256P30BFE 026409-PC28F256P30BFE
Manufacturer: Micron Technology Inc. Win Source Part Number: 026409-PC28F256P30BF E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 100ns Family Name: PC28F256P30B Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 52MHz Alternative Parts (Cross-Reference): RC28F256P30BFE; RC28F256P30BF; RC28F256P30BFF; PC28F256P30BFF; PC28F256P30BFR; PC28F256P30BF; RC28F256P30BFF; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Singapore, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 026409-PC28F256P30BFE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (16M x 16)
Access Time: 100ns
Family Name: PC28F256P30B
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 52MHz
Alternative Parts (Cross-Reference): RC28F256P30BFE; RC28F256P30BF; RC28F256P30BFF; PC28F256P30BFF; PC28F256P30BFR; PC28F256P30BF; RC28F256P30BFF;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: Singapore, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 026409-PC28F256P30BFE
Product Name Memory - Flash - PC28F256P30BFE
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL128S-10TFV01-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128000 kbits
View Details
3 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Flash - S25FL129P0XBHI310 - 932650-S25FL129P0XBHI310 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (6x8)
View Details
2 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details