Micron Technology, Inc. Memory - Flash - PC28F256P30BFA PC28F256P30BFA

Description
Manufacturer: Intel Win Source Part Number: 061168-PC28F256P30BF A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 100ns Family Name: PC28F256P30B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 52MHz Alternative Parts (Cross-Reference): RC28F256P30BFF; RC28F256P30BFE; PC28F256P30BFF; PC28F256P30BFE; Introduction Date: November 27, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 061168-PC28F256P30BF A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 100ns Family Name: PC28F256P30B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 52MHz Alternative Parts (Cross-Reference): RC28F256P30BFF; RC28F256P30BFE; PC28F256P30BFF; PC28F256P30BFE; Introduction Date: November 27, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PC28F256P30BFA - 061168-PC28F256P30BFA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F256P30BFA
061168-PC28F256P30BFA
Memory - Flash - PC28F256P30BFA 061168-PC28F256P30BFA
Manufacturer: Intel Win Source Part Number: 061168-PC28F256P30BF A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 100ns Family Name: PC28F256P30B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 52MHz Alternative Parts (Cross-Reference): RC28F256P30BFF; RC28F256P30BFE; PC28F256P30BFF; PC28F256P30BFE; Introduction Date: November 27, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 061168-PC28F256P30BFA
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (16M x 16)
Access Time: 100ns
Family Name: PC28F256P30B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 52MHz
Alternative Parts (Cross-Reference): RC28F256P30BFF; RC28F256P30BFE; PC28F256P30BFF; PC28F256P30BFE;
Introduction Date: November 27, 2008
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - PC28F256P30BFA-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52MHz 100ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 52MHz 100ns 64-EasyBGA (10x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-PC28F256P30BFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC28F256P30BFA
Memory IC and Storage Component 774-PC28F256P30BFA
IC FLASH 256MBIT PAR 64EASYBGA Product overview: PC28F256P30BFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256P30BFA can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PAR 64EASYBGA Product overview: PC28F256P30BFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256P30BFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - PC28F256P30BFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PC28F256P30BFA
Integrated Circuits (ICs) - Memory - Memory PC28F256P30BFA
IC FLASH 256MBIT PAR 64EASYBGA

IC FLASH 256MBIT PAR 64EASYBGA

Supplier's Site
IC FLASH 256MBIT PAR 64EASYBGA

IC FLASH 256MBIT PAR 64EASYBGA

Supplier's Site Datasheet
Memory - PC28F256P30BFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 100 ns 64-EasyBGA (10x13)

FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 100 ns 64-EasyBGA (10x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 061168-PC28F256P30BFA PC28F256P30BFA-ND 774-PC28F256P30BFA PC28F256P30BFA PC28F256P30BFA PC28F256P30BFA
Product Name Memory - Flash - PC28F256P30BFA Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 100 ns 100 ns 100 ns 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-EasyBGA (10x13) 64-TBGA BGA; Tray BGA BGA; 64-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - S25FL064LABMFV010 - 845550-S25FL064LABMFV010 - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - 575-A0020-02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details