Manufacturer: Micron Technology Inc.
Win Source Part Number: 761967-PC28F256P30B2
Series: *
Categories: Integrated Circuits (ICs)
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC FLASH 256MBIT PARALLEL 52MHZ Product overview: PC28F256P30B2E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 52MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256P30B2E can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 256Mbit Parallel 52 MHz 100 ns
IC FLASH 256MBIT PARALLEL 52MHZ
IC FLASH 256MBIT PARALLEL 52MHZ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 761967-PC28F256P30B2E | 774-PC28F256P30B2E | PC28F256P30B2E | PC28F256P30B2E | PC28F256P30B2E |
| Product Name | Memory - Flash - PC28F256P30B2E | 52MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 100 ns | 100 ns | 100 ns | ||
| Cycle Time | 100 ns | 100 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |