Micron Technology, Inc. Memory - PC28F256M29EWHB PC28F256M29EWHB

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1235667-PC28F256M29E WHB Family Name: PC28F256M29EWH Manufacturer Homepage: www.micron.com Alternative Parts (Cross-Reference): S29PL256N80FAW003; S29GL256S10DHI013; S29GL256S11DHIV13; S29GL256S10DHB023; Introduction Date: May 01, 2008 ECCN: 3A991.b.1.a Country of Origin: Singapore, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1235667-PC28F256M29E WHB Family Name: PC28F256M29EWH Manufacturer Homepage: www.micron.com Alternative Parts (Cross-Reference): S29PL256N80FAW003; S29GL256S10DHI013; S29GL256S11DHIV13; S29GL256S10DHB023; Introduction Date: May 01, 2008 ECCN: 3A991.b.1.a Country of Origin: Singapore, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - PC28F256M29EWHB - 1235667-PC28F256M29EWHB - Win Source Electronics
Laguna Hills, CA, United States
Memory - PC28F256M29EWHB
1235667-PC28F256M29EWHB
Memory - PC28F256M29EWHB 1235667-PC28F256M29EWHB
Manufacturer: Micron Technology Inc. Win Source Part Number: 1235667-PC28F256M29E WHB Family Name: PC28F256M29EWH Manufacturer Homepage: www.micron.com Alternative Parts (Cross-Reference): S29PL256N80FAW003; S29GL256S10DHI013; S29GL256S11DHIV13; S29GL256S10DHB023; Introduction Date: May 01, 2008 ECCN: 3A991.b.1.a Country of Origin: Singapore, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1235667-PC28F256M29EWHB
Family Name: PC28F256M29EWH
Manufacturer Homepage: www.micron.com
Alternative Parts (Cross-Reference): S29PL256N80FAW003; S29GL256S10DHI013; S29GL256S11DHIV13; S29GL256S10DHB023;
Introduction Date: May 01, 2008
ECCN: 3A991.b.1.a
Country of Origin: Singapore, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
3V 3.3V BGA Memory IC and Storage Component - 2020-PC28F256M29EWHB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V BGA Memory IC and Storage Component
2020-PC28F256M29EWHB
3V 3.3V BGA Memory IC and Storage Component 2020-PC28F256M29EWHB
NOR Flash Parallel 3V/3.3V 256M-bit 32M x 8/16M x 16 100ns 64-Pin BGA T/R / Parallel NOR Flash Embedded Memory Product overview: PC28F256M29EWHB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, BGA, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-PC28F256M29EWHB can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 256M-bit 32M x 8/16M x 16 100ns 64-Pin BGA T/R / Parallel NOR Flash Embedded Memory Product overview: PC28F256M29EWHB from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, BGA, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-PC28F256M29EWHB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1235667-PC28F256M29EWHB 2020-PC28F256M29EWHB
Product Name Memory - PC28F256M29EWHB 3V 3.3V BGA Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL132K0XBHIS30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tape & Reel (TR)
Supply Voltage 2.8V ~ 3.465V
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details