IC FLASH 256MBIT PARALLEL 64FBGA Product overview: PC28F256M29EWHB TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256M29EWHB TR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 100ns 64-FBGA (11x13)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 791408-PC28F256M29EW
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 100ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
Manufacturer Package: 64-FBGA (11x13)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 256Mbit Parallel 100 ns 64-FBGA (11x13)
IC FLASH 256MBIT PARALLEL 64FBGA
IC FLASH 256MBIT PARALLEL 64FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-PC28F256M29EWHB TR | PC28F256M29EWHBTR-ND | 791408-PC28F256M29EWHB TR | PC28F256M29EWHB TR | PC28F256M29EWHB TR | PC28F256M29EWHB TR |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - PC28F256M29EWHB TR | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | ||
| Cycle Time | 100 ns | 100 ns | 100 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |