Micron Technology, Inc. Memory - Flash - PC28F256M29EWHA PC28F256M29EWHA

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 026407-PC28F256M29EW HA Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 100ns Family Name: PC28F256M29EWH Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29GL0256M11FAIR2 ; S29GL0256M11FAIR1; S29GL0256M11FFIR2 ; S29GL0256M11FFIR1; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 026407-PC28F256M29EW HA Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 100ns Family Name: PC28F256M29EWH Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29GL0256M11FAIR2 ; S29GL0256M11FAIR1; S29GL0256M11FFIR2 ; S29GL0256M11FFIR1; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PC28F256M29EWHA - 026407-PC28F256M29EWHA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F256M29EWHA
026407-PC28F256M29EWHA
Memory - Flash - PC28F256M29EWHA 026407-PC28F256M29EWHA
Manufacturer: Micron Technology Inc. Win Source Part Number: 026407-PC28F256M29EW HA Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 100ns Family Name: PC28F256M29EWH Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29GL0256M11FAIR2 ; S29GL0256M11FAIR1; S29GL0256M11FFIR2 ; S29GL0256M11FFIR1; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 026407-PC28F256M29EWHA
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 100ns
Family Name: PC28F256M29EWH
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL0256M11FAIR2 ; S29GL0256M11FAIR1; S29GL0256M11FFIR2 ; S29GL0256M11FFIR1;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3V 3.3V BGA Memory IC and Storage Component - 774-PC28F256M29EWHA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V BGA Memory IC and Storage Component
774-PC28F256M29EWHA
3V 3.3V BGA Memory IC and Storage Component 774-PC28F256M29EWHA
NOR Flash Parallel 3V/3.3V 256M-bit 32M x 8/16M x 16 100ns 64-Pin Fortified BGA Tray Product overview: PC28F256M29EWHA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256M29EWHA can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 256M-bit 32M x 8/16M x 16 100ns 64-Pin Fortified BGA Tray Product overview: PC28F256M29EWHA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256M29EWHA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 256M PARALLEL 64FBGA - 533-PC28F256M29EWHA - Utmel Electronic Limited
Hong Kong, China
IC FLASH 256M PARALLEL 64FBGA
533-PC28F256M29EWHA
IC FLASH 256M PARALLEL 64FBGA 533-PC28F256M29EWHA
IC FLASH 256M PARALLEL 64FBGA

IC FLASH 256M PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 026407-PC28F256M29EWHA 774-PC28F256M29EWHA 533-PC28F256M29EWHA
Product Name Memory - Flash - PC28F256M29EWHA 3V 3.3V BGA Memory IC and Storage Component IC FLASH 256M PARALLEL 64FBGA
Memory Category Flash; FLASH Flash Flash; Non-Volatile
Access Time 100 ns 100 ns 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-FBGA (11x13) Tray 64-LBGA
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7 3V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - IS29GL256S-10DHB010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 256000 kbits
View Details
2 suppliers