IC FLASH 256MBIT PAR 64EASYBGA Product overview: PC28F256J3F95A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F256J3F95A can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 95ns 64-EasyBGA (10x13)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 061167-PC28F256J3F95
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 95ns
Family Name: PC28F256J3
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL256N90FAI003; S29GL256N10FAI002; S29GL256N90FAI002;
Introduction Date: December 03, 2008
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC FLASH 256MBIT PAR 64EASYBGA
IC FLASH 256MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 256Mbit Parallel 95 ns 64-EasyBGA (10x13)
IC FLASH 256MBIT PAR 64EASYBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-PC28F256J3F95A | PC28F256J3F95A-ND | 061167-PC28F256J3F95A | PC28F256J3F95A | PC28F256J3F95A | PC28F256J3F95A | PC28F256J3F95A |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - PC28F256J3F95A | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; FLASH - NOR |
| Access Time | 95 ns | 95 ns | 95 ns | 95 ns | 95 ns | ||
| Cycle Time | 95 ns | 95 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |