Manufacturer: Intel
Win Source Part Number: 061166-PC28F160C3TD7
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - Boot Block
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC FLASH 16MBIT PAR 64EASYBGA Product overview: PC28F160C3TD70A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F160C3TD70A can be used for catalog matching and distributor lookup.
FLASH - Boot Block Memory IC 16Mb (1M x 16) Parallel 70ns 64-EasyBGA (10x13)
IC FLASH 16MBIT PAR 64EASYBGA
IC FLASH 16MBIT PAR 64EASYBGA
FLASH - Boot Block Memory IC 16Mbit Parallel 70 ns 64-EasyBGA (10x13)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 061166-PC28F160C3TD70A | 774-PC28F160C3TD70A | 865400-ND | PC28F160C3TD70A | PC28F160C3TD70A | PC28F160C3TD70A |
| Product Name | Memory - Flash - PC28F160C3TD70A | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 64-EasyBGA (10x13) | BGA; Tray | 64-TBGA | BGA; 64-TBGA |