IC FLASH 16MBIT PAR 64EASYBGA Product overview: PC28F160C3BD70A from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F160C3BD70A can be used for catalog matching and distributor lookup.
FLASH - Boot Block Memory IC 16Mb (1M x 16) Parallel 70ns 64-EasyBGA (10x13)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 814330-PC28F160C3BD7
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - Boot Block
Memory Type: Non-Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-EasyBGA (10x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 64-TBGA
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 144
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: 28F160C3
IC FLASH 16MBIT PAR 64EASYBGA
IC FLASH 16MBIT PAR 64EASYBGA
FLASH - Boot Block Memory IC 16Mbit Parallel 70 ns 64-EasyBGA (10x13)
FLASH - Boot Block Memory IC 16Mbit Parallel 70 ns 64-EasyBGA (10x13)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-PC28F160C3BD70A | 865397-ND | 814330-PC28F160C3BD70A | PC28F160C3BD70A | PC28F160C3BD70A | PC28F160C3BD70A |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - PC28F160C3BD70A | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns | 70 ns | 70 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |