Micron Technology, Inc. Memory - Flash - PC28F160C3BD70 PC28F160C3BD70

Description
Manufacturer: Intel Win Source Part Number: 061165-PC28F160C3BD7 0 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 061165-PC28F160C3BD7 0 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PC28F160C3BD70 - 061165-PC28F160C3BD70 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F160C3BD70
061165-PC28F160C3BD70
Memory - Flash - PC28F160C3BD70 061165-PC28F160C3BD70
Manufacturer: Intel Win Source Part Number: 061165-PC28F160C3BD7 0 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - Boot Block Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-EasyBGA (10x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 061165-PC28F160C3BD70
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - Boot Block
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-PC28F160C3BD70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC28F160C3BD70
Memory IC and Storage Component 774-PC28F160C3BD70
IC FLASH 16MBIT 70NS 64EASYBGA Product overview: PC28F160C3BD70 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F160C3BD70 can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT 70NS 64EASYBGA Product overview: PC28F160C3BD70 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F160C3BD70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 061165-PC28F160C3BD70 774-PC28F160C3BD70
Product Name Memory - Flash - PC28F160C3BD70 Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C17A-25I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 16 kbits
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Memory IC and Storage Component - 774-S25FL064LABNFV011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers